HP logo

HP ProBook 645 G2 AMD PRO A8 PRO A8-8600B Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32802
Info modified on:
27 Jan 2025, 08:21:29
Short summary description HP ProBook 645 G2 AMD PRO A8 PRO A8-8600B Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 645 G2, AMD PRO A8, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook 645 G2 AMD PRO A8 PRO A8-8600B Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 645 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A8, Processor model: PRO A8-8600B, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.