HP logo

HP Notebook - 15-ay147cl

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9784
Info modified on:
01 Feb 2025, 05:37:23
End of life date:
31 Mar 2017
Short summary description HP Notebook - 15-ay147cl:

HP Notebook - 15-ay147cl, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB

Long summary description HP Notebook - 15-ay147cl:

HP Notebook - 15-ay147cl. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Blue

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.