HP logo

HP EliteBook 850 G3 Intel® Core™ i5 i5-6300U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13855
Info modified on:
29 Jan 2025, 19:16:03
Short summary description HP EliteBook 850 G3 Intel® Core™ i5 i5-6300U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:

HP EliteBook 850 G3, Intel® Core™ i5, 2.4 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP EliteBook 850 G3 Intel® Core™ i5 i5-6300U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:

HP EliteBook 850 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.