HP logo

HP ProBook 430 G4 + Elite USB-C Docking Station Intel® Core™ i7 i7-7500U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83379
Info modified on:
14 Mar 2024, 18:48:47
Short summary description HP ProBook 430 G4 + Elite USB-C Docking Station Intel® Core™ i7 i7-7500U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 430 G4 + Elite USB-C Docking Station, Intel® Core™ i7, 2.7 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description HP ProBook 430 G4 + Elite USB-C Docking Station Intel® Core™ i7 i7-7500U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 430 G4 + Elite USB-C Docking Station. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Silver

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.