HP logo

HP ProBook 430 G4 Intel® Core™ i7 i7-7500U Laptop 13.3" HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18265
Info modified on:
27 Jan 2025, 08:46:31
Short summary description HP ProBook 430 G4 Intel® Core™ i7 i7-7500U Laptop 13.3" HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP ProBook 430 G4, Intel® Core™ i7, 2.7 GHz, 13.3", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP ProBook 430 G4 Intel® Core™ i7 i7-7500U Laptop 13.3" HD 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Silver:

HP ProBook 430 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product color: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.