HP logo

HP Mobile Thin Client mt43 AMD A8 A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123904
Info modified on:
23 Jan 2025, 18:09:31
Short summary description HP Mobile Thin Client mt43 AMD A8 A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Silver:

HP Mobile Thin Client mt43, AMD A8, 2.4 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP Mobile Thin Client mt43 AMD A8 A8-9600B 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Core Silver:

HP Mobile Thin Client mt43. Product type: Mobile thin client, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-9600B, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 IoT Core. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.