HP logo

HP EliteDesk Desktop Mini 705 G3 AMD A10 A10-9700E 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182064
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Nov 2018
Short summary description HP EliteDesk Desktop Mini 705 G3 AMD A10 A10-9700E 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

HP EliteDesk Desktop Mini 705 G3, 3 GHz, AMD A10, A10-9700E, 8 GB, 500 GB, Windows 10 Pro

Long summary description HP EliteDesk Desktop Mini 705 G3 AMD A10 A10-9700E 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

HP EliteDesk Desktop Mini 705 G3. Processor frequency: 3 GHz, Processor family: AMD A10, Processor model: A10-9700E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product color: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.