HP logo

HP Z240 Tower + NVIDIA Quadro P600 (2GB) Intel® Core™ i5 i5-7600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Workstation Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19140
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z240 Tower + NVIDIA Quadro P600 (2GB) Intel® Core™ i5 i5-7600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Workstation Black:

HP Z240 Tower + NVIDIA Quadro P600 (2GB), 3.5 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-ROM, Windows 10 Pro

Long summary description HP Z240 Tower + NVIDIA Quadro P600 (2GB) Intel® Core™ i5 i5-7600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Workstation Black:

HP Z240 Tower + NVIDIA Quadro P600 (2GB). Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.