location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Thin Client 65W Power Supply and Power Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thin Client 65W Power Supply and Power Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3U69AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780373996 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 00:15:33
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP Thin Client 65W Power Supply and Power Cable
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W
  • - Purpose: Thin client
  • - Brand compatibility: HP
  • - 1 pc(s)
  • - Black
Guarantee: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Thin Client 65W Power Supply and Power Cable :
The short editorial description of HP Thin Client 65W Power Supply and Power Cable

Thin Client 65W Power Supply and Power Cable
More>>>
HP Thin Client 65W Power Supply and Power Cable:
The official marketing text of HP Thin Client 65W Power Supply and Power Cable as supplied by the manufacturer

Your HP thin client is your portal to the world of Cloud computing, but without its external power adapter it is simply a beautiful desk ornament. Having a spare power adapter ready to go will ensure your portal remains open when the original adapter has any issue.

Short summary description HP Thin Client 65W Power Supply and Power Cable:
This short summary of the HP Thin Client 65W Power Supply and Power Cable data-sheet is auto-generated and uses the product title and the first six key specs.

HP Thin Client 65W Power Supply and Power Cable, Thin client, Indoor, 65 W, HP, t420, t620, t620 PLUS, t530, Business

Long summary description HP Thin Client 65W Power Supply and Power Cable:
This is an auto-generated long summary of HP Thin Client 65W Power Supply and Power Cable based on the first three specs of the first five spec groups.

HP Thin Client 65W Power Supply and Power Cable. Purpose: Thin client, Power supply type: Indoor, Output power: 65 W. Product color: Black. Width: 8.31" (211 mm), Depth: 9.88" (251 mm), Height: 2.6" (66 mm). Quantity per pack: 1 pc(s)

Ready to power your HP thin client whenever necessary.

Identical to the original equipment external power adapter. Ready to supply your HP thin client with power when necessary.

Identical to the original equipment external power adapter.

Rest easy with a one-year parts replacement limited warranty.

Features
Purpose *
Thin client
Power supply type *
Indoor
Output power *
65 W
Brand compatibility
HP
Compatibility
t420, t620, t620 PLUS, t530
HP segment
Business
Design
Product color *
Black
Weight & dimensions
Width
8.31" (211 mm)
Depth
9.88" (251 mm)
Height
2.6" (66 mm)
Weight
17.6 oz (500 g)
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)