HP logo

HP t630 Thin Client 2 GHz GX-420GI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6509
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2020
Guarantee:
3 year (3-3-0) limited warranty and service offering includes 3 year of unit exchange with no on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t630 Thin Client 2 GHz GX-420GI:

t630 Thin Client

HP t630 Thin Client 2 GHz GX-420GI:

The perfect partner to take your business to the cloud
Optimize your cloud-based deployments with the powerful, highly configurable, and long lifecycle HP t630 Thin Client. Support your business now and in the future with quad-core processing[1], dual UHD/4K display compatibility, and options for device and network connectivity and local storage.[2]

Short summary description HP t630 Thin Client 2 GHz GX-420GI:

HP t630 Thin Client, 2 GHz, AMD, GX-420GI, 2.2 GHz, 2 MB, 8 GB

Long summary description HP t630 Thin Client 2 GHz GX-420GI:

HP t630 Thin Client. Processor frequency: 2 GHz, Processor manufacturer: AMD, Processor model: GX-420GI. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP t630 Thin Client 2 GHz GX-420GI 7HG53UA:
[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Optional features sold separately or as add-on features.
[3] HP True Graphics requires an HP Thin Client with an HP ThinPro 5.0 or higher operating system (combo OS with HP Smart Zero Core begins at v5.0), AMD processing technology, and a Citrix® virtual desktop infrastructure—XenApp® or XenDesktop® v7.0 or higher or WES 7E 32-bit/Windows 10 IoT with a Citrix® 4.4 receiver and Citrix® virtual desktop infrastructure—XenApp® or XenDesktop® v7.0 or higher. HP True Graphics is preinstalled on the OS starting with HP ThinPro 5.2. See product QuickSpecs for exact compatibility.
[4] HP Easy Shell is currently available on HP Thin Clients with a Windows Embedded OS. [5] Office 365 sold separately. Internet service required for cloud and app access and sold separately.
[6] External power supplies, power cords, cables, and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
[7] HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.