HP logo

HP Pavilion 570-p056a Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC White, Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86862
Info modified on:
14 Jun 2024, 03:11:30
Short summary description HP Pavilion 570-p056a Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC White, Black:

HP Pavilion 570-p056a, 3 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 570-p056a Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon R5 435 Windows 10 Home Desktop PC White, Black:

HP Pavilion 570-p056a. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon R5 435. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.