HP logo

HP Pavilion Wave 600-a052a Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R9 M470 Windows 10 Home Mini Tower PC Black, Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89241
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Pavilion Wave 600-a052a Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R9 M470 Windows 10 Home Mini Tower PC Black, Gray:

HP Pavilion Wave 600-a052a, 2.2 GHz, Intel® Core™ i5, i5-6400T, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion Wave 600-a052a Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R9 M470 Windows 10 Home Mini Tower PC Black, Gray:

HP Pavilion Wave 600-a052a. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R9 M470. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.