HP logo

HP Compaq 100B AMD E E-350 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7138
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
21 Jul 2012
Short summary description HP Compaq 100B AMD E E-350 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq 100B, 1.6 GHz, AMD E, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq 100B AMD E E-350 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq 100B. Processor frequency: 1.6 GHz, Processor family: AMD E, Processor model: E-350. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.