HP logo

HP TouchSmart 9300 Elite Intel® Core™ i3 i3-2100 23" 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11760
Info modified on:
23 Jul 2024, 21:11:34
End of life date:
21 Jul 2012
Short summary description HP TouchSmart 9300 Elite Intel® Core™ i3 i3-2100 23" 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black:

HP TouchSmart 9300 Elite, 23", Intel® Core™ i3, 2 GB, 500 GB, Windows 7 Professional, Black

Long summary description HP TouchSmart 9300 Elite Intel® Core™ i3 i3-2100 23" 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black:

HP TouchSmart 9300 Elite. Display diagonal: 23". Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® HD Graphics, On-board graphics card model: Intel® HD Graphics 2000. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.