HP logo

HP 100B XZ813UT All-in-One PC/workstation E-350 20" 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5372
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
21 Jul 2012
Short summary description HP 100B XZ813UT All-in-One PC/workstation E-350 20" 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

HP 100B XZ813UT, 20", 4 GB, DDR3-SDRAM, 500 GB, Windows 7 Professional, Black

Long summary description HP 100B XZ813UT All-in-One PC/workstation E-350 20" 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

HP 100B XZ813UT. Display diagonal: 20". Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: AMD Radeon HD 6310. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.