HP logo

HP 100B E-350 20" 1600 x 900 pixels 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 6310 Windows 7 Professional Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5605
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
22 Sept 2011
Short summary description HP 100B E-350 20" 1600 x 900 pixels 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 6310 Windows 7 Professional Black:

HP 100B, 20", HD+, 2 GB, 250 GB, Windows 7 Professional, Black

Long summary description HP 100B E-350 20" 1600 x 900 pixels 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 6310 Windows 7 Professional Black:

HP 100B. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 6310. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.