HP logo

HP ENVY 14-1210NR Intel® Core™ i5 i5-480M 14.5" 4 GB DDR3-SDRAM 750 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4673
Info modified on:
30 Jan 2025, 20:05:19
End of life date:
30 Sept 2011
Short summary description HP ENVY 14-1210NR Intel® Core™ i5 i5-480M 14.5" 4 GB DDR3-SDRAM 750 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Silver:

HP ENVY 14-1210NR, Intel® Core™ i5, 2.66 GHz, 14.5", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP ENVY 14-1210NR Intel® Core™ i5 i5-480M 14.5" 4 GB DDR3-SDRAM 750 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Silver:

HP ENVY 14-1210NR. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 14.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.