DV7-4285DX - Intel Core i5-460M (2.53 GHz), 6GB DDR3, 640GB (5400RPM) HDD, 17.3" HD+, 1600 x 900, ATI Mobility Radeon HD 6370, Gigabit Ethernet, WLAN 802.11 a/b/g/n, Windows 7 Home Premium 64-bit, 6.86lbs
HP Pavilion DV7-4285DX, Intel® Core™ i5, 2.53 GHz, 17.3", 1600 x 900 pixels, 6 GB, 640 GB
HP Pavilion DV7-4285DX. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 4G. Operating system installed: Windows 7 Home Premium. Product color: Silver