HP logo

HP Compaq Pro 4000 Pro SFF Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151751
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 4000 Pro SFF Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Black:

HP Compaq Pro 4000 Pro SFF, 2.93 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 4000 Pro SFF Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional PC Black:

HP Compaq Pro 4000 Pro SFF. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 16.8 lbs (7.6 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.