HP logo

HP Compaq Pro 6200 Pro SFF + LE1901w Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172842
Info modified on:
23 Jul 2024, 21:10:59
Short summary description HP Compaq Pro 6200 Pro SFF + LE1901w Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional PC Black:

HP Compaq Pro 6200 Pro SFF + LE1901w, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6200 Pro SFF + LE1901w Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional PC Black:

HP Compaq Pro 6200 Pro SFF + LE1901w. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.