HP logo

HP ProBook 4520s + AP355ET Intel® Core™ i5 i5-480M 15.6" 4 GB 320 GB AMD Radeon HD 5470 Windows 7 Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77551
Info modified on:
24 Jan 2025, 20:55:46
Short summary description HP ProBook 4520s + AP355ET Intel® Core™ i5 i5-480M 15.6" 4 GB 320 GB AMD Radeon HD 5470 Windows 7 Professional:

HP ProBook 4520s + AP355ET, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4520s + AP355ET Intel® Core™ i5 i5-480M 15.6" 4 GB 320 GB AMD Radeon HD 5470 Windows 7 Professional:

HP ProBook 4520s + AP355ET. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Professional. Weight: 5.27 lbs (2.39 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.