HP logo

HP ProBook 4525s + Q08936 AMD Phenom II P860 15.6" 4 GB 320 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57287
Info modified on:
22 Jan 2025, 06:03:53
Short summary description HP ProBook 4525s + Q08936 AMD Phenom II P860 15.6" 4 GB 320 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium:

HP ProBook 4525s + Q08936, AMD Phenom II, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4525s + Q08936 AMD Phenom II P860 15.6" 4 GB 320 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium:

HP ProBook 4525s + Q08936. Processor family: AMD Phenom II, Processor model: P860, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Weight: 5.27 lbs (2.39 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.