HP logo

HP EliteBook 8760w Intel® Core™ i5 i5-2540M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD FirePro M5950 Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6618
Info modified on:
29 Jan 2025, 19:06:20
End of life date:
05 Mar 2014
Short summary description HP EliteBook 8760w Intel® Core™ i5 i5-2540M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD FirePro M5950 Windows 7 Professional:

HP EliteBook 8760w, Intel® Core™ i5, 2.6 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8760w Intel® Core™ i5 i5-2540M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD FirePro M5950 Windows 7 Professional:

HP EliteBook 8760w. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD FirePro M5950. Operating system installed: Windows 7 Professional. Weight: 7.65 lbs (3.47 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.