HP Mini 3105m, 1.6 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Professional
HP Mini 3105m. Product type: Netbook. Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 3.53 lbs (1.6 kg)