HP logo

HP G G42-361TX Intel® Core™ i5 i5-460M 14" HD 2 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 FreeDOS Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12592
Info modified on:
28 Jan 2025, 10:30:31
Short summary description HP G G42-361TX Intel® Core™ i5 i5-460M 14" HD 2 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 FreeDOS Silver:

HP G G42-361TX, Intel® Core™ i5, 2.53 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP G G42-361TX Intel® Core™ i5 i5-460M 14" HD 2 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 FreeDOS Silver:

HP G G42-361TX. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.