HP logo

HP Pro 3130 MT Intel® Core™ i5 i5-650 3 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185166
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3130 MT Intel® Core™ i5 i5-650 3 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Mini Tower PC Black:

HP Pro 3130 MT, 3.2 GHz, Intel® Core™ i5, 3 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3130 MT Intel® Core™ i5 i5-650 3 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Mini Tower PC Black:

HP Pro 3130 MT. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.