HP logo

HP Pro 3135 MT AMD Athlon II X3 445 3 GB 500 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66868
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3135 MT AMD Athlon II X3 445 3 GB 500 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

HP Pro 3135 MT, 3.1 GHz, AMD Athlon II X3, 3 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3135 MT AMD Athlon II X3 445 3 GB 500 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

HP Pro 3135 MT. Processor frequency: 3.1 GHz, Processor family: AMD Athlon II X3, Processor model: 445. Internal memory: 3 GB, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.