HP logo

HP Elite 7300 MT Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106321
Info modified on:
23 Jul 2024, 21:10:17
Short summary description HP Elite 7300 MT Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Professional Micro Tower PC Black:

HP Elite 7300 MT, 3.3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Elite 7300 MT Intel® Core™ i5 i5-2500 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450 Windows 7 Professional Micro Tower PC Black:

HP Elite 7300 MT. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.