HP logo

HP Pavilion Slimline s5615nl-m AMD Athlon II X2 250 3 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35010
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline s5615nl-m AMD Athlon II X2 250 3 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium SFF PC Black:

HP Pavilion Slimline s5615nl-m, 3 GHz, AMD Athlon II X2, 3 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description HP Pavilion Slimline s5615nl-m AMD Athlon II X2 250 3 GB DDR3-SDRAM 500 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium SFF PC Black:

HP Pavilion Slimline s5615nl-m. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: 250. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC. Weight: 15.2 lbs (6.89 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.