HP logo

HP t5570 1 GHz Windows Embedded Standard 2009 3 lbs (1.36 kg) Black, Gray U3500

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63402
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
03 Nov 2013
Short summary description HP t5570 1 GHz Windows Embedded Standard 2009 3 lbs (1.36 kg) Black, Gray U3500:

HP t5570, 1 GHz, VIA Nano, U3500, 1 GB, 2 GB, 24-bit

Long summary description HP t5570 1 GHz Windows Embedded Standard 2009 3 lbs (1.36 kg) Black, Gray U3500:

HP t5570. Processor frequency: 1 GHz, Processor family: VIA Nano, Processor model: U3500. Internal memory: 1 GB. Total storage capacity: 2 GB. Audio system: 24-bit. Product color: Black, Gray, Cable lock slot type: Kensington

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.