HP logo

HP EliteBook 8440p Intel® Core™ i5 i5-560M 14" 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16675
Info modified on:
28 Jan 2025, 10:34:42
Short summary description HP EliteBook 8440p Intel® Core™ i5 i5-560M 14" 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8440p, Intel® Core™ i5, 2.66 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP EliteBook 8440p Intel® Core™ i5 i5-560M 14" 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8440p. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 4.59 lbs (2.08 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.