HP logo

HP Z200 Intel® Core™ i5 i5-660 4 GB 250 GB Windows 7 Professional Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116599
Info modified on:
14 Mar 2024, 18:39:46
Short summary description HP Z200 Intel® Core™ i5 i5-660 4 GB 250 GB Windows 7 Professional Workstation Black:

HP Z200, 3.33 GHz, Intel® Core™ i5, 4 GB, 250 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description HP Z200 Intel® Core™ i5 i5-660 4 GB 250 GB Windows 7 Professional Workstation Black:

HP Z200. Processor frequency: 3.33 GHz, Processor family: Intel® Core™ i5, Processor model: i5-660. Internal memory: 4 GB, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 240 W. Product type: Workstation. Weight: 16.8 lbs (7.6 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.