HP logo

HP AMD A6-3400M processor 1.4 GHz 4 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55615
Info modified on:
17 Jul 2025, 16:37:10
Short summary description HP AMD A6-3400M processor 1.4 GHz 4 MB L2:

HP AMD A6-3400M, AMD A6, Socket FS1 uPGA, 32 nm, A6-3400M, 1.4 GHz, Laptop

Long summary description HP AMD A6-3400M processor 1.4 GHz 4 MB L2:

HP AMD A6-3400M. Processor family: AMD A6, Processor socket: Socket FS1 uPGA, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 6520G. Market segment: Mobile

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.