HP logo

HP Pavilion DV5-2129WM AMD Turion II Dual Core P540 14.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98298
Info modified on:
22 Jan 2025, 05:33:32
Short summary description HP Pavilion DV5-2129WM AMD Turion II Dual Core P540 14.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White:

HP Pavilion DV5-2129WM, AMD Turion II Dual Core, 2.4 GHz, 14.5", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion DV5-2129WM AMD Turion II Dual Core P540 14.5" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium White:

HP Pavilion DV5-2129WM. Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: P540, Processor frequency: 2.4 GHz. Display diagonal: 14.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: White. Weight: 5.18 lbs (2.35 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.