HP logo

HP G G72-b20SD Notebook PC Intel® Core™ i3 i3-350M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66891
Info modified on:
22 Jan 2025, 05:23:52
Short summary description HP G G72-b20SD Notebook PC Intel® Core™ i3 i3-350M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium Black:

HP G G72-b20SD Notebook PC, Intel® Core™ i3, 2.26 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP G G72-b20SD Notebook PC Intel® Core™ i3 i3-350M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium Black:

HP G G72-b20SD Notebook PC. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.