HP logo

HP Pavilion dv6-3160sd Entertainment Notebook PC Intel® Pentium® P6100 15.6" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Aluminum

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34686
Info modified on:
24 Jan 2025, 20:45:56
Short summary description HP Pavilion dv6-3160sd Entertainment Notebook PC Intel® Pentium® P6100 15.6" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Aluminum:

HP Pavilion dv6-3160sd Entertainment Notebook PC, Intel® Pentium®, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv6-3160sd Entertainment Notebook PC Intel® Pentium® P6100 15.6" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Aluminum:

HP Pavilion dv6-3160sd Entertainment Notebook PC. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product color: Aluminum. Weight: 5.36 lbs (2.43 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.