HP logo

HP TouchSmart tm2-2150ed Notebook PC Intel® Core™ i3 i3-380UM Hybrid (2-in-1) 12.1" Touchscreen 4 GB Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111065
Info modified on:
22 Jan 2025, 05:26:16
Short summary description HP TouchSmart tm2-2150ed Notebook PC Intel® Core™ i3 i3-380UM Hybrid (2-in-1) 12.1" Touchscreen 4 GB Windows 7 Home Premium:

HP TouchSmart tm2-2150ed Notebook PC, Intel® Core™ i3, 1.33 GHz, 12.1", 1280 x 800 pixels, 4 GB, Windows 7 Home Premium

Long summary description HP TouchSmart tm2-2150ed Notebook PC Intel® Core™ i3 i3-380UM Hybrid (2-in-1) 12.1" Touchscreen 4 GB Windows 7 Home Premium:

HP TouchSmart tm2-2150ed Notebook PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i3, Processor model: i3-380UM, Processor frequency: 1.33 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 4.17 lbs (1.89 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.