HP logo

HP Pavilion Slimline s5510nl Desktop PC Intel® Celeron® 220 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48996
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline s5510nl Desktop PC Intel® Celeron® 220 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower Black:

HP Pavilion Slimline s5510nl Desktop PC, 1.2 GHz, Intel® Celeron®, 3 GB, 320 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion Slimline s5510nl Desktop PC Intel® Celeron® 220 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower Black:

HP Pavilion Slimline s5510nl Desktop PC. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 15.2 lbs (6.89 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.