HP logo

HP Mini 100e Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 160 GB Windows 7 Starter Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6729
Info modified on:
30 Jan 2025, 20:04:53
End of life date:
01 Oct 2011
Short summary description HP Mini 100e Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 160 GB Windows 7 Starter Silver:

HP Mini 100e, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description HP Mini 100e Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 160 GB Windows 7 Starter Silver:

HP Mini 100e. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. On-board graphics adapter. Operating system installed: Windows 7 Starter. Product color: Silver. Weight: 3.59 lbs (1.63 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.