HP logo

HP ProBook 6455b AMD Phenom II N620 14" 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32417
Info modified on:
01 Feb 2025, 06:13:59
End of life date:
02 Mar 2012
Short summary description HP ProBook 6455b AMD Phenom II N620 14" 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver:

HP ProBook 6455b, AMD Phenom II, 2.8 GHz, 14", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP ProBook 6455b AMD Phenom II N620 14" 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver:

HP ProBook 6455b. Processor family: AMD Phenom II, Processor model: N620, Processor frequency: 2.8 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 4.98 lbs (2.26 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.