location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stream - 14-ax020ca (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stream
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stream - 14-ax020ca (ENERGY STAR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X9F38UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780429815 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP Stream - 14-ax020ca (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Purple
  • - Intel® Celeron® N3060 1.6 GHz
  • - 14" HD 1366 x 768 pixels SVA LED backlight Gloss 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 32 GB Flash
  • - Intel® HD Graphics 400
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
Long product name HP Stream - 14-ax020ca (ENERGY STAR) :
The short editorial description of HP Stream - 14-ax020ca (ENERGY STAR)

HP Stream - 14-ax020ca (ENERGY STAR)
More>>>
HP Stream - 14-ax020ca (ENERGY STAR):
The official marketing text of HP Stream - 14-ax020ca (ENERGY STAR) as supplied by the manufacturer

Designed for the always connected life, this nimble laptop lets you easily shift from homework workhorse to marathoning your favorite shows. With its portable design and powerful Wi-Fi antenna, it delivers the essential productivity and features you want, without ever slowing you down.
High-definition display
See your digital world in a whole new way. Enjoy movies and photos with the great image quality and high-definition detail of 1 million pixels.
Intel® HD Graphics
Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.
RAM options
RAM is essential for multitasking and powering demanding programs like video editing software and games. The more RAM you choose, the better performance you'll enjoy.
Reliable processing power
With Intel® Processors, get the reliable performance you expect and quality you can count on.
Choose your color
Personalize your PC with your choice of color, for style that matches yours.[18]
Sleek design
Easily take this thin and light PC from room to room or on the road. When your PC goes wherever you go, staying productive and entertained has never been easier.
USB 2.0 connector
With the world's most popular USB connection, you can easily connect any of your existing USB devices without worrying about compatibility.
USB 3.0 connector
With the world's most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.
Dual front-facing speakers
Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.
DTS Studio Sound™
Enhance your listening experience for all your games, videos, and music. Experience deep bass and clear dialogue at maximum volume without any distortion.
HP Webcam
With a great webcam it's never been easier to stay in touch and get your work done. Video chat with the family with clear, smooth quality.[19]

Short summary description HP Stream - 14-ax020ca (ENERGY STAR):
This short summary of the HP Stream - 14-ax020ca (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stream - 14-ax020ca (ENERGY STAR), Intel® Celeron®, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Stream - 14-ax020ca (ENERGY STAR):
This is an auto-generated long summary of HP Stream - 14-ax020ca (ENERGY STAR) based on the first three specs of the first five spec groups.

HP Stream - 14-ax020ca (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Purple

The latest wireless technology
The latest wireless technology

The improved 802.11 ac 2x2 Wi-Fi antenna delivers a stronger, more reliable Internet connection[1] than before, for buffer-free streaming, blazing-fast downloads, and smooth web surfing.

Versatile storage options
Versatile storage options

Easily store and access your files from the cloud with 25GB of Dropbox storage for 1 year.[2] And with the USB and SD card ports, you can take advantage of an external hard drive or SD card.

Office 365 Personal included
Office 365 Personal included

Get full access to Microsoft Excel, Word, PowerPoint, OneNote, and Access with the included one-year subscription, and easily store your files in the cloud with the 1TB of OneDrive storage.

Ultra-portable design
Ultra-portable design

With a super thin, lightweight design, this laptop was never meant to stand still. It travels easily and comes in a vibrant, non-traditional color for a uniquely personal look.

Design
Product type *
Laptop
Product color *
Purple
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor cores
2
Processor threads
2
Processor boost frequency
2.48 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in microphone
Yes
Audio decoders
DTS Studio Sound
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR2KN
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91832
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120078.7" (0 - 3050 m)
Non-operating altitude
0 - 179921.3" (0 - 4570 m)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
13.3" (337 mm)
Depth
8.9" (226 mm)
Height
0.705" (17.9 mm)
Weight *
3.17 lbs (1.44 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:15:53
Uk has collected 18 expert reviews for HP Stream 14-ax020ca Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Purple and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-26 04:10:31
For some it is difficult to make the decision on full sized or small and compact when deciding on your next laptop purchase but they are trying to make it a little bit easier with the HP 14-AX020CA. The 14 inch screen for some is the perfect balance of st...
Good As we mentioned above mobility is very important for some when selecting a new laptop as they will be using it on the go and don't want to be lugging around a big and bulky device. By going with the 14 inch screen they have been able to keep things light...
Bad The hardware that has been included in the HP 14-AX020CA is quite basic and nothing that is going to provide you an overwhelming experience. With just a low end Intel Celeron and only 4 GB of memory this laptop is good for one thing only, basic computer u...
Bottom line The HP 14-AX020CA will have a market even with its limitations mentioned above as a great low cost mobile friendly device but buyers need to be aware they are getting a minimally powered device and do not have high expectations in what it can do. Check ou...
0%
canadalaptopreviews.com
Updated:
2019-11-16 10:13:32
For some it is difficult to make the decision on full sized or small and compact when deciding on your next laptop purchase but they are trying to make it a little bit easier with the HP 14-AX020CA. The 14 inch screen for some is the perfect balance of st...
Good As we mentioned above mobility is very important for some when selecting a new laptop as they will be using it on the go and don't want to be lugging around a big and bulky device. By going with the 14 inch screen they have been able to keep things light...
Bad The hardware that has been included in the HP 14-AX020CA is quite basic and nothing that is going to provide you an overwhelming experience. With just a low end Intel Celeron and only 4 GB of memory this laptop is good for one thing only, basic computer u...
Bottom line The HP 14-AX020CA will have a market even with its limitations mentioned above as a great low cost mobile friendly device but buyers need to be aware they are getting a minimally powered device and do not have high expectations in what it can do. Check ou...
0%
canadalaptopreviews.com
Updated:
2019-11-16 10:13:32
The big box stores seem to always be pushing the big well powered laptops that also come with a big price tag but for some adding a small affordable compact laptop as either there primary or secondary device is all they are after. For consumers who fit th...
Good Small and compact is the name of the game for the 14-AX010CA and it has some specs that will make mobile users smile. The total weight of the device comes in at a feather light 1.44 Kg and just as important the thickness ( or thinness? ) is just 0.7 inche...
Bad Not surprisingly performance is going to be a hot topic while talking about the 14-AX010CA which is the case with any budget friendly laptop. As expected the hardware is not overly impressive as the Intel Celeron with just 4 GB of memory is not going to a...
Bottom line The 14-AX010CA servers a very niche market of those that do not need high end performance but instead something very small and compact and it does serve this niche very well. If you fit this category this new release from HP may just be a great fit.Check...
0%
notebookcheck.net
Updated:
2017-03-01 08:15:53
Chromebooks have become more and more popular over time. One of the reasons might be that they are very simple to use: Open the laptop, log in to a Google account and start using it. With the Stream series, HP tries to establish a Windows-based counterpar...
Good Slim, nice case, Silent operation, Decent keyboard...
Bad Glossy display, Only 12 months warranty...
Bottom line All things considered, we liked the HP Stream 14-z050ng. Practically, you'll get a Windows-based Chromebook, which can run "normal" Windows applications, too. The processing performance is sufficient for office, Internet and video playback. The computer w...
76%
Laptopmag.com
Updated:
2017-08-02 03:04:49
If you've browsed the electronics departments of Walmart or Target, chances are good that the HP Stream 14 ($219.99) has caught your eye, whether because of its candy-colored design or its ultra-affordable price. HP has been making the inexpensive Stream...
Good Long battery life, Eye-catching, colorful design, Solid battery life...
Bad Flimsy construction, Dim display, Underwhelming performance...
Bottom line The HP Stream 14 is affordable and fun to look at, but its build and display quality could be better...
60%
notebookcheck.net
Updated:
2018-04-01 03:10:58
Affordable cloud book. While the Stream 14 is mainly focused on cloud assistant operation, we will check, whether using it offline is possible to. We shall also look into whether the 32 GB of storage and Intel Celeron processor can make a convincing packa...
Good long battery life, stable construction, free 1 TB OneDrive cloud storage for a year, passive operation...
Bad glossy screen, little to no storage, no upgradability...
Bottom line HP, low on storageHP Stream 14 test model provided by CyberportBuyers of the HP Stream 14 should be aware of the fact that they purchase a simple notebook with little to no internal storage. To access the cloud storage, a WLAN connection is required as...
69%