HP logo

HP ENVY x360 13-y034cl Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 13.3" Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7713
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2018
Short summary description HP ENVY x360 13-y034cl Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 13.3" Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ENVY x360 13-y034cl, Intel® Core™ i7, 2.7 GHz, 13.3", 3200 x 1800 pixels, 16 GB, 512 GB

Long summary description HP ENVY x360 13-y034cl Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 13.3" Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ENVY x360 13-y034cl. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.