HP logo

HP ProDisplay P223 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113571
Info modified on:
15 Jun 2024, 03:52:52
Short summary description HP ProDisplay P223 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

HP ProDisplay P223, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP ProDisplay P223 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

HP ProDisplay P223. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.