HP logo

HP 24ea computer monitor 24" 1920 x 1080 pixels Full HD LED Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216168
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Jan 2022
Short summary description HP 24ea computer monitor 24" 1920 x 1080 pixels Full HD LED Silver, White:

HP 24ea, 24", 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver, White

Long summary description HP 24ea computer monitor 24" 1920 x 1080 pixels Full HD LED Silver, White:

HP 24ea. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Silver, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.