HP logo

HP Pavilion Desktop - 510-p109

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11822
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2017
Short summary description HP Pavilion Desktop - 510-p109:

HP Pavilion Desktop - 510-p109, 3.8 GHz, AMD A12, 16 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion Desktop - 510-p109:

HP Pavilion Desktop - 510-p109. Processor frequency: 3.8 GHz, Processor family: AMD A12, Processor model: A12-9800. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.