location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY All-in-One - 27-b245se

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY All-in-One - 27-b245se
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X6C17AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545246408 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP ENVY All-in-One - 27-b245se
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8700T (12MB Cache, 2.4GHz)
  • - 68.6 cm (27") Quad HD 2560 x 1440 Touch, NVIDIA GeForce GTX 1050 (4GB GDDR5)
  • - 16GB (2400MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 256GB SSD
Guarantee: 1 year limited hardware warranty (information at www.hp.com/support). 90 day phone support (from date of purchase). Complimentary chat support within warranty period
Long product name HP ENVY All-in-One - 27-b245se :
The short editorial description of HP ENVY All-in-One - 27-b245se

ENVY All-in-One - 27-b245se
More>>>
HP ENVY All-in-One - 27-b245se:
The official marketing text of HP ENVY All-in-One - 27-b245se as supplied by the manufacturer

Art of power
With sophisticated style and exceptional performance, the HP ENVY All-in-One transforms your work space into a gallery space. It combines sleek, modern design with cutting-edge power for a machine you won’t just want to work on – you’ll want to show off.

Short summary description HP ENVY All-in-One - 27-b245se:
This short summary of the HP ENVY All-in-One - 27-b245se data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY All-in-One - 27-b245se, 27", Quad HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Home

Long summary description HP ENVY All-in-One - 27-b245se:
This is an auto-generated long summary of HP ENVY All-in-One - 27-b245se based on the first three specs of the first five spec groups.

HP ENVY All-in-One - 27-b245se. Product type: All-in-One PC. Display diagonal: 27", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Home

Artful style
Artful style

Picture this: a 27” diagonal floating glass Micro Edge display balanced perfectly on a thin metal stand. This stunning work of art brings modern grace and timeless elegance to your home.

Standout performance
Standout performance

With unique features like a pop-up privacy camera and mic, the latest Hexa-Core 8th Generation Intel® Core™ i7 processor[1], and 16 GB of RAM, you can safely stream, play, and work beyond all expectations.

Front-row entertainment
Front-row entertainment

With a QHD[2] touch screen display brings in the ultimate cinematic experience. Paired with HP quad speakers and audio by Bang & Olufsen, your home is at the forefront of entertainment.

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type *
Quad HD
LED backlight
Yes
Touch technology
Multi-touch
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700T
Processor cores
6
Processor threads
12
Processor boost frequency
4 GHz
Processor frequency *
2.4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.9 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
U0
Bus type
DMI3
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR3WX
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
2 x 8 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Thunderbolt 3 ports quantity
1
HDMI ports quantity *
2
HDMI input ports quantity
1
HDMI output ports quantity
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
129948
Brand-specific features
HP JumpStart
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP TrueVision HD IR
Power
AC adapter power
230 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
24.2" (615 mm)
Depth (with stand)
0.748" (19 mm)
Height (with stand)
18" (456.7 mm)
Weight (with stand)
24.3 lbs (11 kg)
Package width
29.2" (742 mm)
Package depth
9.29" (236 mm)
Package height
2.36" (60 mm)
Package weight
31.7 lbs (14.4 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Infrared (IR) camera
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-22 11:27:01
Uk has collected 4 expert reviews for HP ENVY 27-b245se Intel® Core™ i7 i7-8700T 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Disclaimer HP ENVY All-in-One - 27-b245se:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [2] Quad HD content required to view full QHD images. [18] Features may require software or other 3rd party applications to provide the described functionality. [19] Transfer rate may vary. All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum.