HP logo

HP Pavilion Wireless 400 keyboard Office RF Wireless Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47882
Info modified on:
18 Jun 2024, 11:55:56
End of life date:
31 Jan 2021
Short summary description HP Pavilion Wireless 400 keyboard Office RF Wireless Black:

HP Pavilion Wireless 400, Full-size (100%), Wireless, RF Wireless, Black

Long summary description HP Pavilion Wireless 400 keyboard Office RF Wireless Black:

HP Pavilion Wireless 400. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.