HP logo

HP Pavilion Equipo Todo-en-Uno 27-r025xt Intel® Core™ i5 i5-7400T 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6820
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
02 Oct 2019
Short summary description HP Pavilion Equipo Todo-en-Uno 27-r025xt Intel® Core™ i5 i5-7400T 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

HP Pavilion Equipo Todo-en-Uno 27-r025xt, 27", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion Equipo Todo-en-Uno 27-r025xt Intel® Core™ i5 i5-7400T 27" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White:

HP Pavilion Equipo Todo-en-Uno 27-r025xt. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.