HP logo

HP EliteBook 8440p Intel® Core™ i5 i5-520M 14" 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4638
Info modified on:
30 Jan 2025, 19:30:49
End of life date:
04 Oct 2010
Short summary description HP EliteBook 8440p Intel® Core™ i5 i5-520M 14" 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional Platinum:

HP EliteBook 8440p, Intel® Core™ i5, 2.4 GHz, 14", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8440p Intel® Core™ i5 i5-520M 14" 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional Platinum:

HP EliteBook 8440p. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Platinum. Weight: 4.67 lbs (2.12 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.