HP logo

HP 2310ti computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102996
Info modified on:
25 Nov 2022, 10:15:08
Short summary description HP 2310ti computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black:

HP 2310ti, 23", 1920 x 1080 pixels, Full HD, LCD, 3 ms, Black

Long summary description HP 2310ti computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black:

HP 2310ti. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.